Grayhill, Inc. DIP Switches 78J01T

Description
Dip Switch SPDT 1 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPDT 1 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7737-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7737-ND
DIP Switches GH7737-ND
Dip Switch SPDT 1 Position Through Hole Slide (Standard) Actuator 150mA 30VDC

Dip Switch SPDT 1 Position Through Hole Slide (Standard) Actuator 150mA 30VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
78J01T
DIP Switches / SIP Switches 78J01T
DIP Switches / SIP Switches DIP Switch SPDT 2 circuits 1 Pos

DIP Switches / SIP Switches DIP Switch SPDT 2 circuits 1 Pos

Buy Now Datasheet
Switch, Dip, 1 Position, Spdt, Raised Slide; No. Of Circuits Grayhill - 63K8414 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 1 Position, Spdt, Raised Slide; No. Of Circuits Grayhill
63K8414
Switch, Dip, 1 Position, Spdt, Raised Slide; No. Of Circuits Grayhill 63K8414
SWITCH, DIP, 1 POSITION, SPDT, RAISED SLIDE; No. of Circuits:1Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPDT; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

SWITCH, DIP, 1 POSITION, SPDT, RAISED SLIDE; No. of Circuits:1Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPDT; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

Supplier's Site
Switches - DIP Switches 78J01T
SWITCH SLIDE DIP SPDT 150MA 30V

SWITCH SLIDE DIP SPDT 150MA 30V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7737-ND 78J01T 63K8414 78J01T
Product Name DIP Switches DIP Switches / SIP Switches Switch, Dip, 1 Position, Spdt, Raised Slide; No. Of Circuits Grayhill Switches - DIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Other Type (Special Application) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole Through Hole
Max Current Rating 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6HF Slide DIP Switch - A6HF-4102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 6.21 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switches - 486-3-160-949CT-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details