Dip Switch SPDT 1 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
DIP Switches / SIP Switches DIP Switch SPDT 2 circuits 1 Pos
SWITCH SLIDE DIP SPDT 150MA 30V
DIP SWITCH, 2POS, SPDT, SLIDE, TH; No. of Circuits:1Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPDT; Contact Voltage DC Max:30V; Contact Current DC Max:150mA; Product Range:78 Series RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7736-ND | 78J01ST | 78J01ST | 63K8413 |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | Dip Switch, 2Pos, Spdt, Slide, Th; No. Of Circuits Grayhill |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); Other Type (Special Application) | Single Pole, Double Throw (SPDT); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole | Through Hole | ||
| Max Current Rating | 0.1500 amps | 0.1500 amps |