Dip Switch DPST 1 Position Surface Mount Slide (Standard) Actuator 150mA 30VDC
Dip Switch DPST 1 Position Surface Mount Slide (Standard) Actuator 150mA 30VDC
Dip Switch DPST 1 Position Surface Mount Slide (Standard) Actuator 150mA 30VDC
SWITCH SLIDE DIP DPST 150MA 30V
DIP Switches / SIP Switches DIP Switch, DPST, slide, gull wing, 1 position, reel, RoHS Compliant
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7734CT-ND | 78HF01GWRT | 78HF01GWRT |
| Product Name | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | ||
| Max Current Rating | 0.1500 amps |