Grayhill, Inc. Asm,4P/st 1Sld H,lf Rohs Compliant Grayhill 78H01T

Description
ASM,4P/ST 1SLD H,LF ROHS COMPLIANT: YES
Datasheet
Description
ASM,4P/ST 1SLD H,LF ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Asm,4P/st 1Sld H,lf Rohs Compliant Grayhill - 82AC1971 - Newark, An Avnet Company
Chicago, IL, United States
Asm,4P/st 1Sld H,lf Rohs Compliant Grayhill
82AC1971
Asm,4P/st 1Sld H,lf Rohs Compliant Grayhill 82AC1971
ASM,4P/ST 1SLD H,LF ROHS COMPLIANT: YES

ASM,4P/ST 1SLD H,LF ROHS COMPLIANT: YES

Supplier's Site
Switch, Dip, 1 Position, 4Pst, Raised Slide; No. Of Circuits Grayhill - 14N1124 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 1 Position, 4Pst, Raised Slide; No. Of Circuits Grayhill
14N1124
Switch, Dip, 1 Position, 4Pst, Raised Slide; No. Of Circuits Grayhill 14N1124
SWITCH, DIP, 1 POSITION, 4PST, RAISED SLIDE; No. of Circuits:1Circuits; Contact Configuration:4PST; Switch Mounting:Through Hole; Product Range:-; Contact Voltage DC Max:24VDC; Contact Current DC Max:150mA; Pitch Spacing:2.5mm RoHS Compliant: Yes

SWITCH, DIP, 1 POSITION, 4PST, RAISED SLIDE; No. of Circuits:1Circuits; Contact Configuration:4PST; Switch Mounting:Through Hole; Product Range:-; Contact Voltage DC Max:24VDC; Contact Current DC Max:150mA; Pitch Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 82AC1971 14N1124
Product Name Asm,4P/st 1Sld H,lf Rohs Compliant Grayhill Switch, Dip, 1 Position, 4Pst, Raised Slide; No. Of Circuits Grayhill
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 859-358 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Automotive Relays - FBR572 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details