Grayhill, Inc. Surface Mount DIP Switches 78H

Description
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include a low-profile, miniature versions, standard base seal, optional top-tape seal and also tape and reel packaging. Our DIP switches can be customized for your specific application. Typical applications include: Telecommunications Computer Motherboards Remote control frequency setting Option settings Customization can include: Custom printing Special packaging New designs and form-factors
Datasheet
Description
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include a low-profile, miniature versions, standard base seal, optional top-tape seal and also tape and reel packaging. Our DIP switches can be customized for your specific application. Typical applications include: Telecommunications Computer Motherboards Remote control frequency setting Option settings Customization can include: Custom printing Special packaging New designs and form-factors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount DIP Switches - 78H - Grayhill, Inc.
La Grange, IL, USA
Surface Mount DIP Switches
78H
Surface Mount DIP Switches 78H
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include a low-profile, miniature versions, standard base seal, optional top-tape seal and also tape and reel packaging. Our DIP switches can be customized for your specific application. Typical applications include: Telecommunications Computer Motherboards Remote control frequency setting Option settings Customization can include: Custom printing Special packaging New designs and form-factors

Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include a low-profile, miniature versions, standard base seal, optional top-tape seal and also tape and reel packaging. Our DIP switches can be customized for your specific application.

Typical applications include:

  • Telecommunications
  • Computer Motherboards
  • Remote control frequency setting
  • Option settings

Customization can include:

  • Custom printing
  • Special packaging
  • New designs and form-factors
Supplier's Site Datasheet

Technical Specifications

  Grayhill, Inc.
Product Category DIP Switches
Product Number 78H
Product Name Surface Mount DIP Switches
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Switch Configuration Normally Closed (NC)
Pole and Throw Specifications Single Pole, Double Throw (SPDT); Double Pole, Single Throw (DPST)
Switch Dimensions 7.1-22.4 mm X 24-44 mm
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-162-111-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
Rotary Encoded DIP Switches - 334965 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6SN Slide DIP Switch - A6SN-2101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
7 suppliers
DIP Switch - 2-2396234-6 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers