Grayhill, Inc. DIP Switches 78G01T

Description
Dip Switch 3PST 1 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch 3PST 1 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7732-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7732-ND
DIP Switches GH7732-ND
Dip Switch 3PST 1 Position Through Hole Slide (Standard) Actuator 150mA 30VDC

Dip Switch 3PST 1 Position Through Hole Slide (Standard) Actuator 150mA 30VDC

Buy Now Datasheet
Dip Switch, 3Pst, 0.15A, 30Vdc, Tht; No. Of Circuits Grayhill - 63K8375 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 3Pst, 0.15A, 30Vdc, Tht; No. Of Circuits Grayhill
63K8375
Dip Switch, 3Pst, 0.15A, 30Vdc, Tht; No. Of Circuits Grayhill 63K8375
DIP SWITCH, 3PST, 0.15A, 30VDC, THT; No. of Circuits:1Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Through Hole; Contact Configuration:3PST; Contact Voltage DC Max:30V; Contact Current DC Max:150mA RoHS Compliant: Yes

DIP SWITCH, 3PST, 0.15A, 30VDC, THT; No. of Circuits:1Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Through Hole; Contact Configuration:3PST; Contact Voltage DC Max:30V; Contact Current DC Max:150mA RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - DIP Switches 78G01T
SWITCH SLIDE DIP 3PST 150MA 30V

SWITCH SLIDE DIP 3PST 150MA 30V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
78G01T
DIP Switches/SIP Switches 78G01T
DIP Switches/SIP Switches DIP Switch 3PST Raised Slide 1 Pos

DIP Switches/SIP Switches DIP Switch 3PST Raised Slide 1 Pos

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7732-ND 63K8375 78G01T 78G01T
Product Name DIP Switches Dip Switch, 3Pst, 0.15A, 30Vdc, Tht; No. Of Circuits Grayhill Switches - DIP Switches DIP Switches/SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw 3PST 3PST
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

A6S-H Slide DIP Switch - A6S-5101-H - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 13.64 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 1759595 - RS Components, Ltd.
Specs
Number of Positions Available 10
View Details
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details