Grayhill, Inc. DIP Switches 78F01T

Description
Dip Switch DPST 1 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch DPST 1 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7727-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7727-ND
DIP Switches GH7727-ND
Dip Switch DPST 1 Position Through Hole Slide (Standard) Actuator 150mA 30VDC

Dip Switch DPST 1 Position Through Hole Slide (Standard) Actuator 150mA 30VDC

Buy Now Datasheet
DIP Switches - 78F01T - 908435-78F01T - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 78F01T
908435-78F01T
DIP Switches - 78F01T 908435-78F01T
Manufacturer: Grayhill Inc. Win Source Part Number: 908435-78F01T Series: 78 Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch DPST Position Through Hole Slide (Standard) Actuator 150mA 30VDC Package: Tube Mounting: Through Hole Family Name: 78F01 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 2266-78F01T, 78F01T-ND, GH7727

Manufacturer: Grayhill Inc.
Win Source Part Number: 908435-78F01T
Series: 78
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch DPST Position Through Hole Slide (Standard) Actuator 150mA 30VDC
Package: Tube
Mounting: Through Hole
Family Name: 78F01
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: 2266-78F01T, 78F01T-ND, GH7727

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
78F01T
DIP Switches/SIP Switches 78F01T
DIP Switches/SIP Switches DIP Switch 2PST Raised Slide 1 Pos

DIP Switches/SIP Switches DIP Switch 2PST Raised Slide 1 Pos

Buy Now
Switches - DIP Switches 78F01T
SWITCH SLIDE DIP DPST 150MA 30V

SWITCH SLIDE DIP DPST 150MA 30V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7727-ND 908435-78F01T 78F01T 78F01T
Product Name DIP Switches DIP Switches - 78F01T DIP Switches/SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Max Current Rating 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Rotary Encoded DIP Switches - 3793806 - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details
A6SN Slide DIP Switch - A6SN-4102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 12.1 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers