Grayhill, Inc. DIP Switches 78B10T

Description
Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7195-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7195-ND
DIP Switches GH7195-ND
Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 150mA 30VDC

Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 150mA 30VDC

Buy Now Datasheet
DIP Switches - 78B10T - 1133706-78B10T - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 78B10T
1133706-78B10T
DIP Switches - 78B10T 1133706-78B10T
Manufacturer: Grayhill Inc. Win Source Part Number: 1133706-78B10T Packaging: Tube Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 30VDC Height Above Board: 0.315" (8.00mm) Length: 1.080" (27.43mm) Body Material: Thermoplastic Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: No Categories: Switches Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.grayhill.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 9 MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA

Manufacturer: Grayhill Inc.
Win Source Part Number: 1133706-78B10T
Packaging: Tube
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 30VDC
Height Above Board: 0.315" (8.00mm)
Length: 1.080" (27.43mm)
Body Material: Thermoplastic
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Raised
Washable: No
Categories: Switches
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.grayhill.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 9
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150mA

Buy Now
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
78B10T
DIP Switches / SIP Switches 78B10T
DIP Switches / SIP Switches DIP Switch SPST Raised Slide 10 Pos

DIP Switches / SIP Switches DIP Switch SPST Raised Slide 10 Pos

Buy Now
Switches - DIP Switches 78B10T
SWITCH SLIDE DIP SPST 150MA 30V

SWITCH SLIDE DIP SPST 150MA 30V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7195-ND 1133706-78B10T 78B10T 78B10T
Product Name DIP Switches DIP Switches - 78B10T DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Max Current Rating 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6RS Rotay DIP Switch - A6RS-161RF-P - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 4.7 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Rotary Encoded DIP Switches - 241263 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
DIP Switch - 1825006-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers