Grayhill, Inc. DIP Switches 78B09S

Description
Dip Switch SPST 9 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPST 9 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH1230-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH1230-ND
DIP Switches GH1230-ND
Dip Switch SPST 9 Position Through Hole Slide (Standard) Actuator 150mA 30VDC

Dip Switch SPST 9 Position Through Hole Slide (Standard) Actuator 150mA 30VDC

Buy Now Datasheet
DIP Switches - 78B09S - 1040952-78B09S - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 78B09S
1040952-78B09S
DIP Switches - 78B09S 1040952-78B09S
Manufacturer: Grayhill Inc. Win Source Part Number: 1040952-78B09S Packaging: Tube/Rail Number of Positions: 9 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Voltage Rating: 30VDC Current Rating: 150mA Height Above Board: 0.315" (8.00mm) Length: 0.980" (24.89mm) Mounting: Through Hole Body Material: Thermoplastic Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Categories: Switches Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Grayhill Inc.
Win Source Part Number: 1040952-78B09S
Packaging: Tube/Rail
Number of Positions: 9
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: Tape Seal
Contact Finish: Gold
Voltage Rating: 30VDC
Current Rating: 150mA
Height Above Board: 0.315" (8.00mm)
Length: 0.980" (24.89mm)
Mounting: Through Hole
Body Material: Thermoplastic
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Raised
Washable: Yes
Categories: Switches
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category DIP Switches DIP Switches
Product Number GH1230-ND 1040952-78B09S
Product Name DIP Switches DIP Switches - 78B09S
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Max Current Rating 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-1437507-2 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max DC Voltage Rating 500 volts
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
2 suppliers
A6S-H Slide DIP Switch - A6S-8102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 21.26 x 6.2 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
SMD DIP Switch, 1.27 mm - DTCD SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details