Thru-hole DIP switch with SPST circuitry, raised slides, and 6 positions, designed for manual or mechanical actuation with spring and ball contact. The switch has a sealed base and measures 0.680 inches (17.3 mm) in length. Contact resistance is initially ≤30 mΩ, with insulation resistance ≥5,000 MΩ and dielectric strength of 750 V AC initially. It operates from -40°C to +85°C and has a mechanical life of 2,000 operations per position. The switch is rated for make-and-break currents up to 150 mA at 30 Vdc and a current carry rating of 4 A. The terminals are copper alloy with matte tin plating over a nickel barrier.
DIP Switch, 78 Series, SPST, DIP Unsealed, Through Hole, 150 mA, 24 VDC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 14N1022 |
| Product Name | Dip Switch, 78 Series, Spst, Dip Unsealed, Through Hole, 150 Ma, 24 Vdc Grayhill |