Grayhill, Inc. DIP Switches 78B03T

Description
Dip Switch SPST 3 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPST 3 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7183-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7183-ND
DIP Switches GH7183-ND
Dip Switch SPST 3 Position Through Hole Slide (Standard) Actuator 150mA 30VDC

Dip Switch SPST 3 Position Through Hole Slide (Standard) Actuator 150mA 30VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
78B03T
DIP Switches/SIP Switches 78B03T
DIP Switches/SIP Switches DIP Switch SPST Raised Slide 3 Pos

DIP Switches/SIP Switches DIP Switch SPST Raised Slide 3 Pos

Buy Now
Switches - DIP Switches 78B03T
SWITCH SLIDE DIP SPST 150MA 30V

SWITCH SLIDE DIP SPST 150MA 30V

Supplier's Site
Switch, DIP; 0.380 in. L x 0.380 in. W x 0.245 in. H; 3; SPST; Thru-Hole - 70216690 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, DIP; 0.380 in. L x 0.380 in. W x 0.245 in. H; 3; SPST; Thru-Hole
70216690
Switch, DIP; 0.380 in. L x 0.380 in. W x 0.245 in. H; 3; SPST; Thru-Hole 70216690
Thru-Hole DIP Switch Rated to make and break 1 mA, 5 VDC; or 50 mA, 30 VDC; or 150 mA, 30 VDC for 10,000 operations. Base contacts are copper alloy, gold-plated over nickel-barrier. Width: 0.380" (9.65 mm). Height: Raised slides — 0.315" (8.0 mm); Recessed slides — 0.265" (6.73 mm).

Thru-Hole DIP Switch
Rated to make and break 1 mA, 5 VDC; or 50 mA, 30 VDC; or 150 mA, 30 VDC for 10,000 operations. Base contacts are copper alloy, gold-plated over nickel-barrier. Width: 0.380" (9.65 mm). Height: Raised slides — 0.315" (8.0 mm); Recessed slides — 0.265" (6.73 mm).

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7183-ND 78B03T 78B03T 70216690
Product Name DIP Switches DIP Switches/SIP Switches Switches - DIP Switches Switch, DIP; 0.380 in. L x 0.380 in. W x 0.245 in. H; 3; SPST; Thru-Hole
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type Straight PC Pins
Other Terminal Type Through Hole
Max Current Rating 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 241261 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
DIP Switch, J-type terminal - DTCJ SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
A6T Slide DIP Switch - A6T-9104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 21.26 x 6.2 mm
Terminal Type Other Terminal Type
View Details
DIP Switch - 1-2396233-6 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers