Grayhill, Inc. DIP Switches 78B02T

Description
Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7181-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7181-ND
DIP Switches GH7181-ND
Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 150mA 30VDC

Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 150mA 30VDC

Buy Now Datasheet
Switch, 2 Way, Spst, Raised; No. Of Circuits Grayhill - 39K3494 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 2 Way, Spst, Raised; No. Of Circuits Grayhill
39K3494
Switch, 2 Way, Spst, Raised; No. Of Circuits Grayhill 39K3494
SWITCH, 2 WAY, SPST, RAISED; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:150mA; Product Range:78 Series; RoHS Compliant: Yes

SWITCH, 2 WAY, SPST, RAISED; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:150mA; Product Range:78 Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
78B02T
DIP Switches/SIP Switches 78B02T
DIP Switches/SIP Switches DIP Switch SPST Raised Slide 2 Pos

DIP Switches/SIP Switches DIP Switch SPST Raised Slide 2 Pos

Buy Now
Switches - DIP Switches 78B02T
SWITCH SLIDE DIP SPST 150MA 30V

SWITCH SLIDE DIP SPST 150MA 30V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7181-ND 39K3494 78B02T 78B02T
Product Name DIP Switches Switch, 2 Way, Spst, Raised; No. Of Circuits Grayhill DIP Switches/SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole Through Hole
Max Current Rating 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6RS Rotay DIP Switch - A6RS-162RF-P - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 4.7 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 3793812 - RS Components, Ltd.
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Hexadecimal Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch, J-type terminal - DTCJ SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details