Rotary Switch 5 Position DP5T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Rotary Switches Shaft/Panel Sealed, Dual Pole Rotary Switch with PC Terminals and Process Seal
SWITCH, ROTARY, 2POLE, 5 POSITION, TH; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | GH7569-ND | 77SPT36-01-2-05N | 97W1276 |
| Product Name | Rotary Switches | Rotary Switches | Switch, Rotary, 2Pole, 5 Position, Th; No. Of Switch Positions Grayhill |
| Actuator Type | Flush Actuator | ||
| Current Rating | 0.2 amps | ||
| Angle of Throw | 36 degrees | 36 degrees | |
| Number of Decks | 1 |