Grayhill, Inc. Rotary Switches 77SPT36-01-2-04N

Description
Rotary Switch 4 Position DP4T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 4 Position DP4T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7891-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7891-ND
Rotary Switches GH7891-ND
Rotary Switch 4 Position DP4T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 4 Position DP4T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
77SPT36-01-2-04N
Rotary Switches 77SPT36-01-2-04N
Rotary Switches Shaft/Panel Sealed, Dual Pole Rotary Switch with PC Terminals and Process Seal

Rotary Switches Shaft/Panel Sealed, Dual Pole Rotary Switch with PC Terminals and Process Seal

Buy Now Datasheet
Rotary Switch, 2P, 4Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill - 16AC2742 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2P, 4Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill
16AC2742
Rotary Switch, 2P, 4Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill 16AC2742
ROTARY SWITCH, 2P, 4POS, 0.2A, 28VDC; No. of Switch Positions:4 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:77 Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 2P, 4POS, 0.2A, 28VDC; No. of Switch Positions:4 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:77 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number GH7891-ND 77SPT36-01-2-04N 16AC2742
Product Name Rotary Switches Rotary Switches Rotary Switch, 2P, 4Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE210C0C0C - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Ultra-Thin DIP Rotary Switch - FD02FC10P-S - NKK Switches
Specs
Current Rating 0.4 amps
AC Voltage Rating 20 volts
DC Voltage Rating 20 volts
View Details
2 suppliers
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details