Grayhill, Inc. Rotary Switches 77SPT36-01-2-03N

Description
Rotary Switches Shaft/Panel Sealed, Dual Pole Rotary Switch with PC Terminals and Process Seal
Datasheet
Description
Rotary Switches Shaft/Panel Sealed, Dual Pole Rotary Switch with PC Terminals and Process Seal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
77SPT36-01-2-03N
Rotary Switches 77SPT36-01-2-03N
Rotary Switches Shaft/Panel Sealed, Dual Pole Rotary Switch with PC Terminals and Process Seal

Rotary Switches Shaft/Panel Sealed, Dual Pole Rotary Switch with PC Terminals and Process Seal

Buy Now Datasheet
Rotary Switch, 2P, 3Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill - 48AC2190 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2P, 3Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill
48AC2190
Rotary Switch, 2P, 3Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill 48AC2190
ROTARY SWITCH, 2P, 3POS, 0.2A, 28VDC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:77 Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 2P, 3POS, 0.2A, 28VDC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:77 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 77SPT36-01-2-03N 48AC2190
Product Name Rotary Switches Rotary Switch, 2P, 3Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill
Angle of Throw 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector Switch Heads - 2383918 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details