Grayhill, Inc. Rotary Switch, 1P, 10Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill 77SPT36-01-1-10S-F

Description
ROTARY SWITCH, 1P, 10POS, 0.2A, 28VDC; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:77 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 1P, 10POS, 0.2A, 28VDC; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:77 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 1P, 10Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill - 48AC2188 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1P, 10Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill
48AC2188
Rotary Switch, 1P, 10Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill 48AC2188
ROTARY SWITCH, 1P, 10POS, 0.2A, 28VDC; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:77 Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 1P, 10POS, 0.2A, 28VDC; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:77 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
77SPT36-01-1-10S-F
Rotary Switches 77SPT36-01-1-10S-F
Rotary Switches Shaft/Panel Sealed, Single Pole Rotary Switch with Shorting Contacts, PC Terminals and Process Seal

Rotary Switches Shaft/Panel Sealed, Single Pole Rotary Switch with Shorting Contacts, PC Terminals and Process Seal

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 48AC2188 77SPT36-01-1-10S-F
Product Name Rotary Switch, 1P, 10Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill Rotary Switches
Angle of Throw 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector Switch Heads - 1881159 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details