Grayhill, Inc. Rotary Switch, 1P, 9Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill 77SPT36-01-1-09S

Description
ROTARY SWITCH, 1P, 9POS, 0.2A, 28VDC; No. of Switch Positions:9 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:77 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 1P, 9POS, 0.2A, 28VDC; No. of Switch Positions:9 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:77 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 1P, 9Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill - 48AC2185 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1P, 9Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill
48AC2185
Rotary Switch, 1P, 9Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill 48AC2185
ROTARY SWITCH, 1P, 9POS, 0.2A, 28VDC; No. of Switch Positions:9 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:77 Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 1P, 9POS, 0.2A, 28VDC; No. of Switch Positions:9 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:77 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
77SPT36-01-1-09S
Rotary Switches 77SPT36-01-1-09S
Rotary Switches Shaft/Panel Sealed, Single Pole Rotary Switch with Shorting Contacts, PC Terminals and Process Seal

Rotary Switches Shaft/Panel Sealed, Single Pole Rotary Switch with Shorting Contacts, PC Terminals and Process Seal

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 48AC2185 77SPT36-01-1-09S
Product Name Rotary Switch, 1P, 9Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill Rotary Switches
Angle of Throw 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
H program - HWS - HWT Selector switch - HWT21-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 2
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details