Grayhill, Inc. Rotary Switches 77SPT36-01-1-04N

Description
Rotary Switch 4 Position SP4T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 4 Position SP4T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 77SPT36-01-1-04N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
77SPT36-01-1-04N-ND
Rotary Switches 77SPT36-01-1-04N-ND
Rotary Switch 4 Position SP4T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 4 Position SP4T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
77SPT36-01-1-04N
Rotary Switches 77SPT36-01-1-04N
Rotary Switches Shaft/Panel Sealed, Single Pole Rotary Switch with PC Terminals and Process Seal

Rotary Switches Shaft/Panel Sealed, Single Pole Rotary Switch with PC Terminals and Process Seal

Buy Now Datasheet
Switch, Rotary, 1Pole, 4 Position, Th; No. Of Switch Positions Grayhill - 97W1268 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1Pole, 4 Position, Th; No. Of Switch Positions Grayhill
97W1268
Switch, Rotary, 1Pole, 4 Position, Th; No. Of Switch Positions Grayhill 97W1268
SWITCH, ROTARY, 1POLE, 4 POSITION, TH; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1POLE, 4 POSITION, TH; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 77SPT36-01-1-04N-ND 77SPT36-01-1-04N 97W1268
Product Name Rotary Switches Rotary Switches Switch, Rotary, 1Pole, 4 Position, Th; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - EST21S1 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
22mm Selector Switch Operators - 2AS2-5 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
2 suppliers