Grayhill, Inc. Rotary Switches 77SP36-01-1-10N

Description
Rotary Switch 10 Position SP10T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 10 Position SP10T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7567-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7567-ND
Rotary Switches GH7567-ND
Rotary Switch 10 Position SP10T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 10 Position SP10T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Switch, Rotary, 1Pole, 10Pos, Th; No. Of Switch Positions Grayhill - 97W1285 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1Pole, 10Pos, Th; No. Of Switch Positions Grayhill
97W1285
Switch, Rotary, 1Pole, 10Pos, Th; No. Of Switch Positions Grayhill 97W1285
SWITCH, ROTARY, 1POLE, 10POS, TH; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1POLE, 10POS, TH; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
77SP36-01-1-10N
Rotary Switches 77SP36-01-1-10N
Rotary Switches 77SP36-01-1-10N-C e DIP, 2 position, RoHS Compliant

Rotary Switches 77SP36-01-1-10N-C e DIP, 2 position, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number GH7567-ND 97W1285 77SP36-01-1-10N
Product Name Rotary Switches Switch, Rotary, 1Pole, 10Pos, Th; No. Of Switch Positions Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

ComEx control switch 4-pole - comex-control-switch - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector Switch Heads - 1881163 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector Switches - 0033.3505-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details