Rotary Switch 7 Position SP7T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
SWITCH, ROTARY, 1POLE, 7 POSITION, TH; No. of Switch Positions:7 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Rotary Switches 77SP36-01-1-07N e DIP, 2 position, RoHS Compliant
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 77SP36-01-1-07N-ND | 97W1282 | 77SP36-01-1-07N |
| Product Name | Rotary Switches | Switch, Rotary, 1Pole, 7 Position, Th; No. Of Switch Positions Grayhill | Rotary Switches |
| Actuator Type | Flush Actuator | ||
| Current Rating | 0.2 amps | ||
| Angle of Throw | 36 degrees | 36 degrees | |
| Number of Decks | 1 |