Grayhill, Inc. Rotary Switches 77SP36-01-1-06N

Description
Rotary Switch 6 Position SP6T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 6 Position SP6T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 77SP36-01-1-06N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
77SP36-01-1-06N-ND
Rotary Switches 77SP36-01-1-06N-ND
Rotary Switch 6 Position SP6T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 6 Position SP6T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
77SP36-01-1-06N
Rotary Switches 77SP36-01-1-06N
Rotary Switches 77SP36-01-1-06N e DIP, 2 position, RoHS Compliant

Rotary Switches 77SP36-01-1-06N e DIP, 2 position, RoHS Compliant

Buy Now Datasheet
Switch, Rotary, 1Pole, 6 Position, Th; No. Of Switch Positions Grayhill - 97W1281 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1Pole, 6 Position, Th; No. Of Switch Positions Grayhill
97W1281
Switch, Rotary, 1Pole, 6 Position, Th; No. Of Switch Positions Grayhill 97W1281
SWITCH, ROTARY, 1POLE, 6 POSITION, TH; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1POLE, 6 POSITION, TH; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 77SP36-01-1-06N-ND 77SP36-01-1-06N 97W1281
Product Name Rotary Switches Rotary Switches Switch, Rotary, 1Pole, 6 Position, Th; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch - 9921859 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
22mm Extended Selector Switch Operators - 2AS2E-5 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details