Grayhill, Inc. Rotary Switches 77SP36-01-1-04N

Description
Rotary Switch 4 Position SP4T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 4 Position SP4T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 77SP36-01-1-04N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
77SP36-01-1-04N-ND
Rotary Switches 77SP36-01-1-04N-ND
Rotary Switch 4 Position SP4T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 4 Position SP4T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Switches - Rotary Switches - 77SP36-01-1-04N - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
77SP36-01-1-04N
Switches - Rotary Switches 77SP36-01-1-04N
Win Source Part Number: 1350061-77SP36-01-1- 04N Category: Switches - Rotary Switches Series: 77 Number of Positions: 4 Termination Style: PC Pin Features: Shaft and Panel Sealed Contact Finish: Gold Package: Bulk Contact Material: Silver Cadmium Oxide (AgCdO) Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 9.53mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 7.98mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP4T Angle of Throw: 36° Depth Behind Panel: 4.57mm Mounting Type: Panel Mount, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 50mA (AC) , 200mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 77SP36

Win Source Part Number: 1350061-77SP36-01-1-04N
Category: Switches - Rotary Switches
Series: 77
Number of Positions: 4
Termination Style: PC Pin
Features: Shaft and Panel Sealed
Contact Finish: Gold
Package: Bulk
Contact Material: Silver Cadmium Oxide (AgCdO)
Voltage Rating - AC: 115 V
Voltage Rating - DC: 28 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 9.53mm Dia
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (3.17mm Dia)
Actuator Length: 7.98mm
Index Stops: Fixed
Number of Decks: 1
Number of Poles per Deck: 1
Circuit per Deck: SP4T
Angle of Throw: 36°
Depth Behind Panel: 4.57mm
Mounting Type: Panel Mount, Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 50mA (AC) , 200mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Base Product Number: 77SP36

Buy Now Datasheet
Switch, Rotary, 1Pole, 4 Position, Th; No. Of Switch Positions Grayhill - 97W1279 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1Pole, 4 Position, Th; No. Of Switch Positions Grayhill
97W1279
Switch, Rotary, 1Pole, 4 Position, Th; No. Of Switch Positions Grayhill 97W1279
SWITCH, ROTARY, 1POLE, 4 POSITION, TH; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1POLE, 4 POSITION, TH; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
77SP36-01-1-04N
Rotary Switches 77SP36-01-1-04N
Rotary Switches 77SP36-01-1-04N e DIP, 2 position, RoHS Compliant

Rotary Switches 77SP36-01-1-04N e DIP, 2 position, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 77SP36-01-1-04N-ND 77SP36-01-1-04N 97W1279 77SP36-01-1-04N
Product Name Rotary Switches Switches - Rotary Switches Switch, Rotary, 1Pole, 4 Position, Th; No. Of Switch Positions Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Keylock Switches - 1-1437569-2 - TE Connectivity
Specs
Actuator Type Keylock
Current Rating 5.0 amps
AC Voltage Rating 250 volts
View Details
Selector Switches - 2383961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 2
Terminal Type Screw Terminals; Screw
Features DustProof; Weather resistant or waterproof
View Details
E program - EW - Spring-return selector switch - EWS - Selector switch / EWT - Spring-return selector switch - EWS21 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details