Grayhill, Inc. Rotary Switch, 2P, 2Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill 77PT36-01-2-02N

Description
ROTARY SWITCH, 2P, 2POS, 0.2A, 28VDC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:77 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 2P, 2POS, 0.2A, 28VDC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:77 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 2P, 2Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill - 37AC8216 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2P, 2Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill
37AC8216
Rotary Switch, 2P, 2Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill 37AC8216
ROTARY SWITCH, 2P, 2POS, 0.2A, 28VDC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:77 Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 2P, 2POS, 0.2A, 28VDC; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:77 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
77PT36-01-2-02N
Rotary Switches 77PT36-01-2-02N
Rotary Switches 77PT36-01-2-02N e DIP, 2 position, RoHS Compliant

Rotary Switches 77PT36-01-2-02N e DIP, 2 position, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 37AC8216 77PT36-01-2-02N
Product Name Rotary Switch, 2P, 2Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill Rotary Switches
Angle of Throw 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
 - 194L-C40-4511 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details