Grayhill, Inc. Rotary Switch, 1P, 9Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill 77PT36-01-1-09S

Description
ROTARY SWITCH, 1P, 9POS, 0.2A, 28VDC; No. of Switch Positions:9 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:77 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 1P, 9POS, 0.2A, 28VDC; No. of Switch Positions:9 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:77 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 1P, 9Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill - 48AC2171 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1P, 9Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill
48AC2171
Rotary Switch, 1P, 9Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill 48AC2171
ROTARY SWITCH, 1P, 9POS, 0.2A, 28VDC; No. of Switch Positions:9 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:77 Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 1P, 9POS, 0.2A, 28VDC; No. of Switch Positions:9 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:77 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
77PT36-01-1-09S
Rotary Switches 77PT36-01-1-09S
Rotary Switches 77PT36-01-1-09S e DIP, 2 position, RoHS Compliant

Rotary Switches 77PT36-01-1-09S e DIP, 2 position, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 48AC2171 77PT36-01-1-09S
Product Name Rotary Switch, 1P, 9Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill Rotary Switches
Angle of Throw 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-220-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Key Switch Heads - 1881155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
E program - EWSE - Step switch - EWSE10K -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 10
View Details