Grayhill, Inc. Rotary Switches 77PT36-01-1-07S

Description
Rotary Switches 77PT36-01-1-07S e DIP, 2 position, RoHS Compliant
Datasheet
Description
Rotary Switches 77PT36-01-1-07S e DIP, 2 position, RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
77PT36-01-1-07S
Rotary Switches 77PT36-01-1-07S
Rotary Switches 77PT36-01-1-07S e DIP, 2 position, RoHS Compliant

Rotary Switches 77PT36-01-1-07S e DIP, 2 position, RoHS Compliant

Buy Now Datasheet
Rotary Switch, 1P, 7Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill - 48AC2169 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1P, 7Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill
48AC2169
Rotary Switch, 1P, 7Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill 48AC2169
ROTARY SWITCH, 1P, 7POS, 0.2A, 28VDC; No. of Switch Positions:7 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:77 Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 1P, 7POS, 0.2A, 28VDC; No. of Switch Positions:7 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:77 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 77PT36-01-1-07S 48AC2169
Product Name Rotary Switches Rotary Switch, 1P, 7Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill
Angle of Throw 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Mounting hole Ø 22.3 mm - MKS - Maintained joystick switches - MKSA321 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
22mm Key Selector Switch Operators - 2AK2-11 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details