Grayhill, Inc. Rotary Switches 77PT36-01-1-06S

Description
Rotary Switches 77PT36-01-1-06S e DIP, 2 position, RoHS Compliant
Datasheet
Description
Rotary Switches 77PT36-01-1-06S e DIP, 2 position, RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
77PT36-01-1-06S
Rotary Switches 77PT36-01-1-06S
Rotary Switches 77PT36-01-1-06S e DIP, 2 position, RoHS Compliant

Rotary Switches 77PT36-01-1-06S e DIP, 2 position, RoHS Compliant

Buy Now Datasheet
Rotary Switch, 1P, 6Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill - 48AC2168 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1P, 6Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill
48AC2168
Rotary Switch, 1P, 6Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill 48AC2168
ROTARY SWITCH, 1P, 6POS, 0.2A, 28VDC; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:77 Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 1P, 6POS, 0.2A, 28VDC; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:77 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 77PT36-01-1-06S 48AC2168
Product Name Rotary Switches Rotary Switch, 1P, 6Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill
Angle of Throw 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details