Grayhill, Inc. Rotary Switches 77PT36-01-1-04S

Description
Rotary Switches 77PT36-01-1-04S e DIP, 2 position, RoHS Compliant
Datasheet
Description
Rotary Switches 77PT36-01-1-04S e DIP, 2 position, RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
77PT36-01-1-04S
Rotary Switches 77PT36-01-1-04S
Rotary Switches 77PT36-01-1-04S e DIP, 2 position, RoHS Compliant

Rotary Switches 77PT36-01-1-04S e DIP, 2 position, RoHS Compliant

Buy Now Datasheet
Rotary Switch, 1P, 4Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill - 48AC2166 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1P, 4Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill
48AC2166
Rotary Switch, 1P, 4Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill 48AC2166
ROTARY SWITCH, 1P, 4POS, 0.2A, 28VDC; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:77 Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 1P, 4POS, 0.2A, 28VDC; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:77 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 77PT36-01-1-04S 48AC2166
Product Name Rotary Switches Rotary Switch, 1P, 4Pos, 0.2A, 28Vdc; No. Of Switch Positions Grayhill
Angle of Throw 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Key Switch Heads - 2443443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Positions per Pole 2
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Selector Switches - 0033.3501-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details