Grayhill, Inc. Rotary Switches 77P36-01B10N

Description
Rotary Switch 10 Position SP10T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 10 Position SP10T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 77P36-01B10N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
77P36-01B10N-ND
Rotary Switches 77P36-01B10N-ND
Rotary Switch 10 Position SP10T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 10 Position SP10T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rotary Switches
Product Number 77P36-01B10N-ND
Product Name Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Mounting hole Ø 30.5 mm - WKT spring-return joystick switch - WKTB321 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Keylock Switches - 2-1437597-3 - TE Connectivity
Specs
Actuator Type Keylock
Current Rating 1.0 amps
Base Material Metallic
View Details
2 suppliers
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details