Grayhill, Inc. Rotary Switches 77P36-01-1-09N

Description
Rotary Switch 9 Position SP9T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 9 Position SP9T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 77P36-01-1-09N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
77P36-01-1-09N-ND
Rotary Switches 77P36-01-1-09N-ND
Rotary Switch 9 Position SP9T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 9 Position SP9T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
77P36-01-1-09N
Rotary Switches 77P36-01-1-09N
Rotary Switches 77P36-01-1-09N e DIP, 2 position, RoHS Compliant

Rotary Switches 77P36-01-1-09N e DIP, 2 position, RoHS Compliant

Buy Now Datasheet
Switch, Rotary, 1Pole, 9 Position, Th; No. Of Switch Positions Grayhill - 97W1264 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1Pole, 9 Position, Th; No. Of Switch Positions Grayhill
97W1264
Switch, Rotary, 1Pole, 9 Position, Th; No. Of Switch Positions Grayhill 97W1264
SWITCH, ROTARY, 1POLE, 9 POSITION, TH; No. of Switch Positions:9 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1POLE, 9 POSITION, TH; No. of Switch Positions:9 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 77P36-01-1-09N-ND 77P36-01-1-09N 97W1264
Product Name Rotary Switches Rotary Switches Switch, Rotary, 1Pole, 9 Position, Th; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Operator, Key Lever, 3 Pos., Maintained (Left/Right), 30mm - 70156675 - Allied Electronics, Inc.
Specs
Actuator Type Keylock
Current Rating 10.0 amps
AC Voltage Rating 415 volts
View Details
2 suppliers
EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
High Security Keylock - CKM12BFW01-004 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers