Grayhill, Inc. Rotary Switches 77P36-01-1-08N

Description
Rotary Switch 8 Position SP8T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 8 Position SP8T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 77P36-01-1-08N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
77P36-01-1-08N-ND
Rotary Switches 77P36-01-1-08N-ND
Rotary Switch 8 Position SP8T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 8 Position SP8T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
77P36-01-1-08N
Rotary Switches 77P36-01-1-08N
Rotary Switches ROTARY SWITCH 8 POS

Rotary Switches ROTARY SWITCH 8 POS

Buy Now Datasheet
Switch, Rotary, 1Pole, 8 Position, Th; No. Of Switch Positions Grayhill - 97W1263 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1Pole, 8 Position, Th; No. Of Switch Positions Grayhill
97W1263
Switch, Rotary, 1Pole, 8 Position, Th; No. Of Switch Positions Grayhill 97W1263
SWITCH, ROTARY, 1POLE, 8 POSITION, TH; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1POLE, 8 POSITION, TH; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 77P36-01-1-08N-ND 77P36-01-1-08N 97W1263
Product Name Rotary Switches Rotary Switches Switch, Rotary, 1Pole, 8 Position, Th; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
22mm Selector Switch Operators - 2AS2-3 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
4 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details