Grayhill, Inc. Rotary Switches 77P36-01-1-05N

Description
Rotary Switch 5 Position SP5T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 5 Position SP5T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 77P36-01-1-05N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
77P36-01-1-05N-ND
Rotary Switches 77P36-01-1-05N-ND
Rotary Switch 5 Position SP5T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 5 Position SP5T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Switch, Rotary, 1Pole, 5 Position, Th; No. Of Switch Positions Grayhill - 97W1260 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1Pole, 5 Position, Th; No. Of Switch Positions Grayhill
97W1260
Switch, Rotary, 1Pole, 5 Position, Th; No. Of Switch Positions Grayhill 97W1260
SWITCH, ROTARY, 1POLE, 5 POSITION, TH; No. of Switch Positions:5 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1POLE, 5 POSITION, TH; No. of Switch Positions:5 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
77P36-01-1-05N
Rotary Switches 77P36-01-1-05N
Rotary Switches 77P36-01-1-05N e DIP, 2 position, RoHS Compliant

Rotary Switches 77P36-01-1-05N e DIP, 2 position, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 77P36-01-1-05N-ND 97W1260 77P36-01-1-05N
Product Name Rotary Switches Switch, Rotary, 1Pole, 5 Position, Th; No. Of Switch Positions Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.4513-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switch Heads - 2443443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Positions per Pole 2
View Details