Grayhill, Inc. Rotary Switches 77P36-01-1-03N

Description
Rotary Switch 3 Position SP3T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote
Description
Rotary Switch 3 Position SP3T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Grayhill rotary switch, part number 97W1258, is a 1-pole, 3-position switch designed for applications requiring minimal space. It features a compact diameter of 0.5 inches and a depth of 0.18 inches behind the panel. The switch offers high stop strength and is available with either continuous rotation or a fixed stop option. It is suitable for various applications, including handheld radios, medical devices, night vision products, and laser aiming devices. Electrical specifications include a rated load capacity for resistive loads up to 200 mA at 28 VDC and a low-level circuit rating of 10 milliamperes at 30 millivolts. The switch operates effectively in a temperature range of -40°C to +85°C and can withstand altitudes up to 70,000 feet. Mechanical durability is supported by a rotational torque range of 3 to 7 in-oz and a stop strength of 7.5 inch-pounds minimum. The switch is constructed with materials that ensure reliability, including a stainless steel shaft and a nylon detent rotor. It is also designed to meet various military standards for vibration, shock, moisture resistance, and immersion. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Grayhill rotary switch, part number 97W1258, is a 1-pole, 3-position switch designed for applications requiring minimal space. It features a compact diameter of 0.5 inches and a depth of 0.18 inches behind the panel. The switch offers high stop strength and is available with either continuous rotation or a fixed stop option. It is suitable for various applications, including handheld radios, medical devices, night vision products, and laser aiming devices. Electrical specifications include a rated load capacity for resistive loads up to 200 mA at 28 VDC and a low-level circuit rating of 10 milliamperes at 30 millivolts. The switch operates effectively in a temperature range of -40°C to +85°C and can withstand altitudes up to 70,000 feet. Mechanical durability is supported by a rotational torque range of 3 to 7 in-oz and a stop strength of 7.5 inch-pounds minimum. The switch is constructed with materials that ensure reliability, including a stainless steel shaft and a nylon detent rotor. It is also designed to meet various military standards for vibration, shock, moisture resistance, and immersion. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 77P36-01-1-03N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
77P36-01-1-03N-ND
Rotary Switches 77P36-01-1-03N-ND
Rotary Switch 3 Position SP3T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 3 Position SP3T 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Switch, Rotary, 1Pole, 3 Position, Th; No. Of Switch Positions Grayhill - 97W1258 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1Pole, 3 Position, Th; No. Of Switch Positions Grayhill
97W1258
Switch, Rotary, 1Pole, 3 Position, Th; No. Of Switch Positions Grayhill 97W1258
SWITCH, ROTARY, 1POLE, 3 POSITION, TH; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1POLE, 3 POSITION, TH; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
77P36-01-1-03N
Rotary Switches 77P36-01-1-03N
Rotary Switches 77P36-01-1-03N e DIP, 2 position, RoHS Compliant

Rotary Switches 77P36-01-1-03N e DIP, 2 position, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 77P36-01-1-03N-ND 97W1258 77P36-01-1-03N
Product Name Rotary Switches Switch, Rotary, 1Pole, 3 Position, Th; No. Of Switch Positions Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products