Grayhill, Inc. Rotary Switches 77P36-01-1-02N

Description
Rotary Switch 2 Position SPDT 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 2 Position SPDT 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7889-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7889-ND
Rotary Switches GH7889-ND
Rotary Switch 2 Position SPDT 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 2 Position SPDT 50mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Switch, Rotary, 1Pole, 2 Position, Th; No. Of Switch Positions Grayhill - 97W1257 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1Pole, 2 Position, Th; No. Of Switch Positions Grayhill
97W1257
Switch, Rotary, 1Pole, 2 Position, Th; No. Of Switch Positions Grayhill 97W1257
SWITCH, ROTARY, 1POLE, 2 POSITION, TH; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1POLE, 2 POSITION, TH; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
77P36-01-1-02N
Rotary Switches 77P36-01-1-02N
Rotary Switches 77P36-01-1-02N e DIP, 2 position, RoHS Compliant

Rotary Switches 77P36-01-1-02N e DIP, 2 position, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number GH7889-ND 97W1257 77P36-01-1-02N
Product Name Rotary Switches Switch, Rotary, 1Pole, 2 Position, Th; No. Of Switch Positions Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 1881161 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details