Dip Switch DPDT 1 Position Through Hole Toggle Actuator 150mA 30VDC
SWITCH, DIP, 1 POSITION, DPDT, TOGGLE ROCKER; No. of Circuits:1Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:DPDT; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes
DIP Switches / SIP Switches DIP Switch DPDT form D toggle DIP 1 Pos
SWITCH TOGGLE DIP DPDT 150MA 30V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7722-ND | 63K8313 | 76STD01T | 76STD01T |
| Product Name | DIP Switches | Switch, Dip, 1 Position, Dpdt, Toggle Rocker; No. Of Circuits Grayhill | DIP Switches / SIP Switches | Switches - DIP Switches |
| Pole and Throw Specifications | Double Pole, Double Throw (DPDT); Other Type (Special Application) | Double Pole, Double Throw (DPDT); Other Type (Special Application) | Double Pole, Double Throw (DPDT); Other Type (Special Application) | |
| Other Pole and Throw | Toggle | DPDT | ||
| Terminal Type | Other Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole | Through Hole | ||
| Max Current Rating | 0.1500 amps | 0.1500 amps |