Grayhill, Inc. DIP Switches 76STC04T

Description
Dip Switch SPDT 4 Position Through Hole Toggle Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPDT 4 Position Through Hole Toggle Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7721-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7721-ND
DIP Switches GH7721-ND
Dip Switch SPDT 4 Position Through Hole Toggle Actuator 150mA 30VDC

Dip Switch SPDT 4 Position Through Hole Toggle Actuator 150mA 30VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
76STC04T
DIP Switches / SIP Switches 76STC04T
DIP Switches / SIP Switches DIP Switch SPDT form C toggle DIP 4 Pos

DIP Switches / SIP Switches DIP Switch SPDT form C toggle DIP 4 Pos

Buy Now Datasheet
Switches - DIP Switches 76STC04T
SWITCH TOGGLE DIP SPDT 150MA 30V

SWITCH TOGGLE DIP SPDT 150MA 30V

Supplier's Site
Switch, Dip, 4 Position, Spdt, Raised Rocker; No. Of Circuits Grayhill - 73J8821 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 4 Position, Spdt, Raised Rocker; No. Of Circuits Grayhill
73J8821
Switch, Dip, 4 Position, Spdt, Raised Rocker; No. Of Circuits Grayhill 73J8821
SWITCH, DIP, 4 POSITION, SPDT, RAISED ROCKER; No. of Circuits:4Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPDT; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

SWITCH, DIP, 4 POSITION, SPDT, RAISED ROCKER; No. of Circuits:4Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPDT; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7721-ND 76STC04T 76STC04T 73J8821
Product Name DIP Switches DIP Switches / SIP Switches Switches - DIP Switches Switch, Dip, 4 Position, Spdt, Raised Rocker; No. Of Circuits Grayhill
Pole and Throw Specifications Single Pole, Double Throw (SPDT); Other Type (Special Application) Single Pole, Double Throw (SPDT); Other Type (Special Application) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Other Pole and Throw Toggle SPDT
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole Through Hole
Max Current Rating 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 241256 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6T Slide DIP Switch - A6T-9101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 21.26 x 6.2 mm
Terminal Type Other Terminal Type
View Details
DIP Switches - 450-1438-ND - DigiKey
Specs
Actuator Specifications Rocker Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
2 suppliers