Thru-hole DIP switches in the Series 76 are SPDT switches with raised rocker actuators, available in 4-position configurations with a common pole. They feature spring and ball contacts, top tape seal options, and are mounted with a 0.380 inch (9.65 mm) pitch. The switches have a current carry rating of 5 A, contact resistance of ≤30 mΩ initially, insulation resistance of 5,000 MΩ, and operate from -40°C to +85°C. Mechanical life is rated for 2,000 operations per position under resistive loads of 50 mA at 30 Vdc. The package complies with EIA Standard RS-448-2 and MIL-STD-202 for solderability and environmental testing.
ASM,SP/DT 4RKR SC,LF
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 14N0993 |
| Product Name | Asm,sp/dt 4Rkr Sc,lf Grayhill |