Dip Switch SPST 10 Position Through Hole Rocker Actuator 150mA 30VDC
Win Source Part Number: 1028800-76SB10ST
Category: Switches>DIP Switches
Series: 76
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 30VDC
Height Above Board: 0.315" (8.00mm)
Length: 1.080" (27.43mm)
Standard Package: 9
Body Material: Thermoplastic
Circuit: SPST
Actuator Type: Rocker
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Raised
Washable: Yes
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 1-1825002-7; 78B10T; 78B10ST; 76SB10T; BD10; BPA10B; A6TR-010476SB10ST.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Grayhill Inc.
Other Names: GH7117
Base Product Number: 76SB
DIP Switches / SIP Switches DIP Switch SPST 10 Pos Tape Seal
SWITCH, DIP, 10 POSITION, SPST, RAISED ROCKER; No. of Circuits:10Circuits;
SWITCH ROCKER DIP SPST 150MA 30V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7117-ND | 1028800-76SB10ST | 76SB10ST | 30K7351 | 76SB10ST |
| Product Name | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches | Switch, Dip, 10 Position, Spst, Raised Rocker; No. Of Circuits Grayhill | Switches - DIP Switches |
| Actuator Specifications | Rocker Actuator(s) | Rocker Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Other Terminal Type | |||
| Other Terminal Type | Through Hole | Through Hole | |||
| Max Current Rating | 0.1500 amps | 0.1500 amps | 0.1500 amps |