Dip Switch SPST 6 Position Through Hole Rocker Actuator 150mA 30VDC
Win Source Part Number: 1350342-76SB06T
Category: Switches - DIP Switches
Series: 76
Number of Positions: 6
Pitch: 0.100" (2.54mm) , Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 30VDC
Height Above Board: 0.315" (8.00mm)
Length: 0.680" (17.27mm)
Standard Package: 15
Body Material: Thermoplastic
Circuit: SPST
Actuator Type: Rocker
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Raised
Washable: No
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Grayhill Inc.
Base Product Number: 76SB
SWITCH, DIP, 6 POSITION, SPST, RAISED ROCKER; No. of Circuits:6Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes
SWITCH ROCKER DIP SPST 150MA 30V
DIP Switches / SIP Switches DIP Switch SPST Raised Rocker 6 Pos
Thru-Hole DIP Switch, 76 Series
Rated to make and break 1 mA @ 5 VDC; 50 mA @ 30 VDC; or 150 mA @ 30 VDC for 10,000 operations per position. Base contacts are copper alloy, gold-plated over nickel-barrier. Width: 0.380" (9.65 mm). Height: Raised rocker style — 0.315" (8.0 mm); Recessed style — 0.292" (7.42 mm); PIANO-DIP® — 0.301" (7.65 mm). PIANO-DIP® standard is up-off. Contact Allied for up-on.
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7174-ND | 1350342-76SB06T | 33K2692 | 76SB06T | 76SB06T | 70216659 |
| Product Name | DIP Switches | Switches - DIP Switches | Switch, Dip, 6 Position, Spst, Raised Rocker; No. Of Circuits Grayhill | Switches - DIP Switches | DIP Switches / SIP Switches | Switch, DIP; 0.680 in. L x 0.380 in. W;6; SPST; Thru-Hole; 0.1 in.; 0.02 in. |
| Actuator Specifications | Rocker Actuator(s) | Rocker Actuator(s) | Rocker Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) | |
| Terminal Type | Other Terminal Type | Other Terminal Type | Straight PC Pins | |||
| Other Terminal Type | Through Hole | Through Hole | ||||
| Max Current Rating | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |