Rotary Switch 10 Position SP10T 200mA (AC/DC) 115VAC Through Hole
| DigiKey | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 75CP36-01-1-10N-C-ND |
| Product Name | Rotary Switches |
| Actuator Type | Knobbed Shaft |
| Current Rating | 0.2 amps |
| Angle of Throw | 36 degrees |
| Number of Decks | 1 |