Grayhill, Inc. Rotary Switches 75BF36-01A10N

Description
Rotary Switches Rotary Switch, Shaft operated (.300" circle of terminal centers), 36°, 1 deck, 1 pole/deck, 10 position/pole, non-shorting, continuous, 75BF36-01A10N
Datasheet
Description
Rotary Switches Rotary Switch, Shaft operated (.300" circle of terminal centers), 36°, 1 deck, 1 pole/deck, 10 position/pole, non-shorting, continuous, 75BF36-01A10N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
75BF36-01A10N
Rotary Switches 75BF36-01A10N
Rotary Switches Rotary Switch, Shaft operated (.300" circle of terminal centers), 36°, 1 deck, 1 pole/deck, 10 position/pole, non-shorting, continuous, 75BF36-01A10N

Rotary Switches Rotary Switch, Shaft operated (.300" circle of terminal centers), 36°, 1 deck, 1 pole/deck, 10 position/pole, non-shorting, continuous, 75BF36-01A10N

Buy Now Datasheet
Switch, Rotary, Sp10T, 200Ma, 220V; No. Of Switch Positions Grayhill - 11C9575 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp10T, 200Ma, 220V; No. Of Switch Positions Grayhill
11C9575
Switch, Rotary, Sp10T, 200Ma, 220V; No. Of Switch Positions Grayhill 11C9575
SWITCH, ROTARY, SP10T, 200mA, 220V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:200mA; Contact Voltage AC Max:220V; Product Range:75 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP10T, 200mA, 220V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:200mA; Contact Voltage AC Max:220V; Product Range:75 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 75BF36-01A10N 11C9575
Product Name Rotary Switches Switch, Rotary, Sp10T, 200Ma, 220V; No. Of Switch Positions Grayhill
Current Rating 0.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 1758210 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details