Grayhill, Inc. Rotary Switches 75BF36-01-1-04N

Description
Rotary Switches Rotary Switch, Shaft operated (.300" circle of terminal centers), 36°, 1 deck, 1 pole/deck, 4 position/pole, non-shorting
Datasheet
Description
Rotary Switches Rotary Switch, Shaft operated (.300" circle of terminal centers), 36°, 1 deck, 1 pole/deck, 4 position/pole, non-shorting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
75BF36-01-1-04N
Rotary Switches 75BF36-01-1-04N
Rotary Switches Rotary Switch, Shaft operated (.300" circle of terminal centers), 36°, 1 deck, 1 pole/deck, 4 position/pole, non-shorting

Rotary Switches Rotary Switch, Shaft operated (.300" circle of terminal centers), 36°, 1 deck, 1 pole/deck, 4 position/pole, non-shorting

Buy Now Datasheet
Switch, Rotary, Sp4T, 200Ma, 220V; No. Of Switch Positions Grayhill - 93B3480 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp4T, 200Ma, 220V; No. Of Switch Positions Grayhill
93B3480
Switch, Rotary, Sp4T, 200Ma, 220V; No. Of Switch Positions Grayhill 93B3480
SWITCH, ROTARY, SP4T, 200mA, 220V; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:200mA; Contact Voltage AC Max:220V; Product Range:75 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP4T, 200mA, 220V; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:200mA; Contact Voltage AC Max:220V; Product Range:75 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 75BF36-01-1-04N 93B3480
Product Name Rotary Switches Switch, Rotary, Sp4T, 200Ma, 220V; No. Of Switch Positions Grayhill
Current Rating 0.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 1734-35-213-151-R-900-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
E program - EW - Spring-return selector switch - EWS - Selector switch / EWT - Spring-return selector switch - EWS21DB -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details
Specs
Actuator Type Keylock
View Details