Grayhill, Inc. Ribbon Cable, Header, 50Way, 6Ft, Gray; Connector To Connector Grayhill 72-CHH-6

Description
RIBBON CABLE, HEADER, 50WAY, 6FT, GRAY; Connector to Connector:Header Receptacle to Header Receptacle; No. of Positions:50Position s; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Connector Pitch:-; Product Range:- RoHS Compliant: No
Datasheet
Description
RIBBON CABLE, HEADER, 50WAY, 6FT, GRAY; Connector to Connector:Header Receptacle to Header Receptacle; No. of Positions:50Position s; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Connector Pitch:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Header, 50Way, 6Ft, Gray; Connector To Connector Grayhill - 90F8827 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Header, 50Way, 6Ft, Gray; Connector To Connector Grayhill
90F8827
Ribbon Cable, Header, 50Way, 6Ft, Gray; Connector To Connector Grayhill 90F8827
RIBBON CABLE, HEADER, 50WAY, 6FT, GRAY; Connector to Connector:Header Receptacle to Header Receptacle; No. of Positions:50Position s; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Connector Pitch:-; Product Range:- RoHS Compliant: No

RIBBON CABLE, HEADER, 50WAY, 6FT, GRAY; Connector to Connector:Header Receptacle to Header Receptacle; No. of Positions:50Positions; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Connector Pitch:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 90F8827
Product Name Ribbon Cable, Header, 50Way, 6Ft, Gray; Connector To Connector Grayhill
Cable Length 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details