Grayhill, Inc. Ribbon Cable, Header, 50Way, 2Ft, Gray; Connector To Connector Grayhill 72-CHH-2

Description
RIBBON CABLE, HEADER, 50WAY, 2FT, GRAY; Connector to Connector:Header Receptacle to Header Receptacle; No. of Positions:50Position s; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Connector Pitch:-; Product Range:- RoHS Compliant: No
Datasheet
Description
RIBBON CABLE, HEADER, 50WAY, 2FT, GRAY; Connector to Connector:Header Receptacle to Header Receptacle; No. of Positions:50Position s; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Connector Pitch:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Header, 50Way, 2Ft, Gray; Connector To Connector Grayhill - 90F8825 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Header, 50Way, 2Ft, Gray; Connector To Connector Grayhill
90F8825
Ribbon Cable, Header, 50Way, 2Ft, Gray; Connector To Connector Grayhill 90F8825
RIBBON CABLE, HEADER, 50WAY, 2FT, GRAY; Connector to Connector:Header Receptacle to Header Receptacle; No. of Positions:50Position s; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Connector Pitch:-; Product Range:- RoHS Compliant: No

RIBBON CABLE, HEADER, 50WAY, 2FT, GRAY; Connector to Connector:Header Receptacle to Header Receptacle; No. of Positions:50Positions; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Connector Pitch:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 90F8825
Product Name Ribbon Cable, Header, 50Way, 2Ft, Gray; Connector To Connector Grayhill
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details