Grayhill, Inc. Rotary Switches - 71MBS36-03A10N 71MBS36-03A10N

Description
Manufacturer: Grayhill Inc. Win Source Part Number: 893057-71MBS36-03A10 N Series: 71 Features: Rotary Switch 10 Position SP10T 250mA (AC/DC) 115 VAC Panel Mount Package: Bulk Mounting: Panel Mount Family Name: 71MBS36 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.50.9020
Request a Quote Datasheet
Description
Manufacturer: Grayhill Inc. Win Source Part Number: 893057-71MBS36-03A10 N Series: 71 Features: Rotary Switch 10 Position SP10T 250mA (AC/DC) 115 VAC Panel Mount Package: Bulk Mounting: Panel Mount Family Name: 71MBS36 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.50.9020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 71MBS36-03A10N - 71MBS36-03A10N - Win Source Electronics
Laguna Hills, CA, United States
Rotary Switches - 71MBS36-03A10N
71MBS36-03A10N
Rotary Switches - 71MBS36-03A10N 71MBS36-03A10N
Manufacturer: Grayhill Inc. Win Source Part Number: 893057-71MBS36-03A10 N Series: 71 Features: Rotary Switch 10 Position SP10T 250mA (AC/DC) 115 VAC Panel Mount Package: Bulk Mounting: Panel Mount Family Name: 71MBS36 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.50.9020

Manufacturer: Grayhill Inc.
Win Source Part Number: 893057-71MBS36-03A10N
Series: 71
Features: Rotary Switch 10 Position SP10T 250mA (AC/DC) 115 VAC Panel Mount
Package: Bulk
Mounting: Panel Mount
Family Name: 71MBS36
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.50.9020

Buy Now
Sheung Wan, Hong Kong
Rotary Switches
71MBS36-03A10N
Rotary Switches 71MBS36-03A10N
Rotary Switches Rotary Switch, Military, 1/4" shaft, shaft/panel seal, 36°, 3 deck, 1 pole/deck, 10 position/pole, non-shorting, continuous rotation, 71MBS36-03A10N

Rotary Switches Rotary Switch, Military, 1/4" shaft, shaft/panel seal, 36°, 3 deck, 1 pole/deck, 10 position/pole, non-shorting, continuous rotation, 71MBS36-03A10N

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 71MBS36-03A10N 71MBS36-03A10N
Product Name Rotary Switches - 71MBS36-03A10N Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.3503-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2383916 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details