Rotary Switch 6 Position SP6T 250mA (AC/DC) 115VAC Panel Mount
Rotary Switches Rotary Switch, Military, 1/4" shaft, shaft/panel seal, 36°, 1 deck, 1 pole/deck, 6 position/pole, non-shorting, 71MBS36-01B06N
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 71MBS36-01B06N-ND | 71MBS36-01B06N |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Knobbed Shaft | |
| Current Rating | 0.2 amps | |
| Angle of Throw | 36 degrees | |
| Number of Decks | 1 |