Rotary Switch 5 Position SP5T 250mA (AC/DC) 115VAC Panel Mount
Rotary Switches Rotary Switch, Military, 1/4" shaft, shaft/panel seal, 30°, 1 deck, 1 pole/deck, 5 position/pole, non-shorting, 71MBS30-01B05N
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 71MBS30-01B05N-ND | 71MBS30-01B05N |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 0.2 amps | |
| Angle of Throw | 30 degrees | |
| Number of Decks | 1 |