Grayhill, Inc. Switches - Rotary Switches 71MB36-02A10S

Description
Win Source Part Number: 1133042-71MB36-02A10 S Category: Switches>Rotary Switches Series: 71 Number of Positions: 10 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Shorting (MBB) Actuator Type: Round (4mm Dia) Actuator Length: 17.00mm Index Stops: Continuous Number of Decks: 2 Number of Poles per Deck: 1 Circuit per Deck: SP10T Angle of Throw: 36° Depth Behind Panel: 27.87mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 71MB36
Request a Quote Datasheet
Description
Win Source Part Number: 1133042-71MB36-02A10 S Category: Switches>Rotary Switches Series: 71 Number of Positions: 10 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Shorting (MBB) Actuator Type: Round (4mm Dia) Actuator Length: 17.00mm Index Stops: Continuous Number of Decks: 2 Number of Poles per Deck: 1 Circuit per Deck: SP10T Angle of Throw: 36° Depth Behind Panel: 27.87mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 71MB36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 71MB36-02A10S - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
71MB36-02A10S
Switches - Rotary Switches 71MB36-02A10S
Win Source Part Number: 1133042-71MB36-02A10 S Category: Switches>Rotary Switches Series: 71 Number of Positions: 10 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Shorting (MBB) Actuator Type: Round (4mm Dia) Actuator Length: 17.00mm Index Stops: Continuous Number of Decks: 2 Number of Poles per Deck: 1 Circuit per Deck: SP10T Angle of Throw: 36° Depth Behind Panel: 27.87mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 71MB36

Win Source Part Number: 1133042-71MB36-02A10S
Category: Switches>Rotary Switches
Series: 71
Number of Positions: 10
Termination Style: Solder Lug
Package: Bulk
Contact Material: Silver Alloy
Voltage Rating - AC: 115 V
Voltage Rating - DC: 30 V
Standard Package: 1
Contact Timing: Shorting (MBB)
Actuator Type: Round (4mm Dia)
Actuator Length: 17.00mm
Index Stops: Continuous
Number of Decks: 2
Number of Poles per Deck: 1
Circuit per Deck: SP10T
Angle of Throw: 36°
Depth Behind Panel: 27.87mm
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
Current Rating (Amps): 250mA (AC/DC)
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Base Product Number: 71MB36

Buy Now
Sheung Wan, Hong Kong
Rotary Switches
71MB36-02A10S
Rotary Switches 71MB36-02A10S
Rotary Switches Rotary Switch, Military, 1/4" shaft, 36°, 2 deck, 1 pole/deck,10 position/pole, shorting, continuous, 71MB36-02A10S

Rotary Switches Rotary Switch, Military, 1/4" shaft, 36°, 2 deck, 1 pole/deck,10 position/pole, shorting, continuous, 71MB36-02A10S

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 71MB36-02A10S 71MB36-02A10S
Product Name Switches - Rotary Switches Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 1638858 - RS Components, Ltd.
Specs
Number of Poles 2 poles
Positions per Pole 2
Terminal Type Solder Terminals; Solder
View Details
2 suppliers
Specs
Actuator Type Keylock
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details