Rotary Switch 4 Position 3P4T 250mA (AC/DC) 115VAC Panel Mount
Rotary Switches Rotary Switch, Military, 1/4" shaft, 30°, 3 deck, 3 pole/deck, 4 position/pole, non-shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 71MB30-03-3-04N-ND | 71MB30-03-3-04N |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 0.2 amps | |
| Angle of Throw | 30 degrees | |
| Number of Decks | 3 |