Rotary Switch 3 Position 4P3T 250mA (AC/DC) 115VAC Panel Mount
Rotary Switches Rotary Switch, Military, 1/4" shaft, 30°, 2 deck, 4 pole/deck, 3 position/pole, non-shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 71MB30-02-4-03N-ND | 71MB30-02-4-03N |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 0.2 amps | |
| Angle of Throw | 30 degrees | |
| Number of Decks | 2 |