Rotary Switch 8 Position SP8T 250mA (AC/DC) 115VAC Panel Mount
Rotary Switches Rotary Switch, Military, 1/8" shaft, shaft/panel seal, 30°, 2 deck, 1 pole/deck, 8 position/pole, non-shorting, 71MAS30-02B08N
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 71MAS30-02B08N-ND | 71MAS30-02B08N |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 0.2 amps | |
| Angle of Throw | 30 degrees | |
| Number of Decks | 2 |